TP-Link logo

TP-Link 5-Port 2.5G Desktop Switch

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
352759
Info modified on:
30 Apr 2025, 09:20:00
Short summary description TP-Link 5-Port 2.5G Desktop Switch:

TP-Link 5-Port 2.5G Desktop Switch, Unmanaged, 2.5G Ethernet (100/1000/2500)

Long summary description TP-Link 5-Port 2.5G Desktop Switch:

TP-Link 5-Port 2.5G Desktop Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: 2.5G Ethernet (100/1000/2500), Basic switching RJ-45 Ethernet ports quantity: 5. MAC address table: 16000 entries, Switching capacity: 25 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3p, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.