TP-Link 16-Port Gigabit Easy Smart Switch with 8-Port PoE+, Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U
TP-Link 16-Port Gigabit Easy Smart Switch with 8-Port PoE+. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1Q, IEEE 802.1p, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. Power connector: AC-in jack. Power over Ethernet (PoE). Rack mounting, Form factor: 1U