TP-Link TL-SG1008D, Managed, Full duplex
TP-Link TL-SG1008D. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x