TP-Link TL-SC3130G, Wired & Wireless, CE, FCC, Black, White, Covert, 0.5 lx, 53°
TP-Link TL-SC3130G. Connectivity technology: Wired & Wireless, Certification: CE, FCC. Product colour: Black, White, Form factor: Covert. Minimum illumination: 0.5 lx, Lens viewing angle, horizontal: 53°, Lens viewing angle, vertical: 40°. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Digital zoom: 10x, Focal length range: 4 mm