TP-Link logo

TP-Link Single USB2.0 Port MFP print server Ethernet LAN

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14028
Info modified on:
04 Apr 2019, 09:03:18
Short summary description TP-Link Single USB2.0 Port MFP print server Ethernet LAN:

TP-Link Single USB2.0 Port MFP Print Server, 2 MB, 1 MB, Ethernet LAN, IEEE 802.3, IEEE 802.3u, TCP/IP, FCC, CE

Long summary description TP-Link Single USB2.0 Port MFP print server Ethernet LAN:

TP-Link Single USB2.0 Port MFP Print Server. Internal memory: 2 MB, Flash memory: 1 MB. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u. Supported network protocols: TCP/IP. Certification: FCC, CE. Power requirements: 3.3V, DC 2A, Dimensions (WxDxH): 73 x 65 x 30 mm, Compatible operating systems: Windows 2000/XP/Vista

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.