TP-Link 10000mAh Li-Polymer Power Bank, 10000 mAh, Lithium Polymer (LiPo), Black
TP-Link 10000mAh Li-Polymer Power Bank. Battery capacity: 10000 mAh, Battery technology: Lithium Polymer (LiPo). USB Type-A output ports: 2. Output current: 2.1 A. Product colour: Black