TP-Link AV2000 2-Port Gigabit Passthrough Powerline Starter Kit, 2000 Mbit/s, IEEE 1901, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Gigabit Ethernet, 10,100,1000 Mbit/s, HomePlug AV2, OFDM
TP-Link AV2000 2-Port Gigabit Passthrough Powerline Starter Kit. Maximum data transfer rate: 2000 Mbit/s, Networking standards: IEEE 1901, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet LAN interface type: Gigabit Ethernet. Power consumption (typical): 5.8 W, Power consumption (standby): 0.5 W. Product colour: White, LED indicators: LAN, PLC, Power, Certification: CE. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,..., Mac operating systems supported: macOS. Width: 130.7 mm, Depth: 71.7 mm, Height: 42 mm