TP-Link logo

TP-Link TL-MR3220 wireless router Fast Ethernet Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140256
Info modified on:
05 Oct 2023, 16:00:29
Short summary description TP-Link TL-MR3220 wireless router Fast Ethernet Grey:

TP-Link TL-MR3220, Wi-Fi 4 (802.11n), Ethernet LAN, 3G, 4G, Grey

Long summary description TP-Link TL-MR3220 wireless router Fast Ethernet Grey:

TP-Link TL-MR3220. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Modulation: 16-QAM, 64-QAM, CCK, DBPSK, DQPSK, OFDM. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WEP, WPA-PSK, WPA2-PSK. Product colour: Grey. Certification: CE, FCC, RoHS

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.