TP-Link logo

TP-Link TL- MR3020 Cellular wireless network equipment

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112167
Info modified on:
14 Mar 2024, 19:43:40
Short summary description TP-Link TL- MR3020 Cellular wireless network equipment:

TP-Link TL- MR3020, Cellular wireless network equipment, Grey, White, Fast Ethernet, 10,100 Mbit/s, 802.11b, 802.11g, Wi-Fi 4 (802.11n), 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK

Long summary description TP-Link TL- MR3020 Cellular wireless network equipment:

TP-Link TL- MR3020. Device type: Cellular wireless network equipment, Product colour: Grey, White. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Certification: CE, RoHS

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.