TP-Link logo

TP-Link TL-MR100-OUTDOOR wireless router Fast Ethernet Single-band (2.4 GHz) 4G White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138
Info modified on:
15 May 2025, 11:23:10
Short summary description TP-Link TL-MR100-OUTDOOR wireless router Fast Ethernet Single-band (2.4 GHz) 4G White:

TP-Link TL-MR100-OUTDOOR, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, 3G, 4G, White

Long summary description TP-Link TL-MR100-OUTDOOR wireless router Fast Ethernet Single-band (2.4 GHz) 4G White:

TP-Link TL-MR100-OUTDOOR. WAN connection type: RJ-45. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 100 Mbit/s, Cabling technology: 10/100Base-T(X). Mobile network generation: 4G, 3G standards: HSPA, HSPA+, UMTS, 4G standard: LTE-TDD & LTE-FDD. Security algorithms: WPA, WPA-PSK, WPA2, WPA2-PSK

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.