TP-Link TL-M5350, Wi-Fi 4 (802.11n), 3G, 3G, Black
TP-Link TL-M5350. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Mobile network generation: 3G, 3G standards: HSDPA, HSPA+, HSUPA, UMTS, GSM bands supported: 850,900,1800,1900 MHz. Security algorithms: 128-bit WEP, 64-bit WEP, SSID, WPA-PSK, WPA2-PSK. Product colour: Black