TP-Link logo

TP-Link TL-ER5120 V3.0 wired router Gigabit Ethernet Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140063
Info modified on:
08 Mar 2024, 09:07:54
Short summary description TP-Link TL-ER5120 V3.0 wired router Gigabit Ethernet Black:

TP-Link TL-ER5120 V3.0, Ethernet WAN, Gigabit Ethernet, Black

Long summary description TP-Link TL-ER5120 V3.0 wired router Gigabit Ethernet Black:

TP-Link TL-ER5120 V3.0. Networking standards: IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Supported protocols: TCP/IP, DHCP, ICMP, NAT, PPPoE, SNTP, HTTP, DNS, PPTP, L2TP. NAT functionality: One-to-One NAT, Multi-nets NAT, Virtual Server, Port Triggering FTP/H.323/SIP/IPsec/PPTP ALG, UPnP. Cables included: AC. Flash memory: 32 MB, Internal memory: 256 MB, Internal memory type: DRAM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.