TP-Link Gigabit Load Balance Broadband Router, Ethernet WAN, Gigabit Ethernet, Black
TP-Link Gigabit Load Balance Broadband Router. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Supported protocols: TCP/IP, DHCP, ICMP, NAT, PPPoE, SNTP, HTTP, DNS, IPsec, PPTP, L2TP. Compliance certificates: RoHS. Cables included: AC. Flash memory: 8 MB, Internal memory: 128 MB, Internal memory type: DDR2