TP-Link logo

TP-Link TD-W8970 V3.0 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76090
Info modified on:
14 Mar 2024, 18:48:13
Short summary description TP-Link TD-W8970 V3.0 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link TD-W8970 V3.0, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL2+, Black, Tabletop router

Long summary description TP-Link TD-W8970 V3.0 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link TD-W8970 V3.0. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 3DES, 64-bit WEP, 128-bit AES, 128-bit WEP, 256-bit AES, DES, MD5, SHA-1, SSL/TLS, WPA, WPA-PSK,..., Authentication method: MD5, SHA-1. Routing protocols: RIP-1, RIP-2, Management protocols: SNMP v1/v2c, Supported network protocols: DHCP, ATM/PPP. Product type: Tabletop router, Product colour: Black, LED indicators: Power

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.