TP-Link logo

TP-Link TD-W8960N wireless router Fast Ethernet Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114229
Info modified on:
21 Oct 2022, 10:14:32
Short summary description TP-Link TD-W8960N wireless router Fast Ethernet Blue:

TP-Link TD-W8960N, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+, Blue

Long summary description TP-Link TD-W8960N wireless router Fast Ethernet Blue:

TP-Link TD-W8960N. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Firewall security: SYN. Switching protocols: IPv6/IPv4, Routing protocols: RIP-1, RIP-2. Product colour: Blue

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.