TP-Link logo

TP-Link Tapo Outdoor Security Wi-Fi Camera

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
639643
Info modified on:
26 May 2025, 17:24:27
Short summary description TP-Link Tapo Outdoor Security Wi-Fi Camera:

TP-Link Tapo Outdoor Security Wi-Fi Camera, IP security camera, Outdoor, Wired & Wireless, CE, NCC, Wall, White

Long summary description TP-Link Tapo Outdoor Security Wi-Fi Camera:

TP-Link Tapo Outdoor Security Wi-Fi Camera. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired & Wireless. Mounting type: Wall, Product colour: White, Form factor: Cube. Field of view (FOV) angle: 104°. Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Fixed focal length: 3.89 mm

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.