TP-Link RE370K, Network transmitter, 10,100,1000 Mbit/s, External, 10/100/1000Base-T(X), IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab,..., 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
TP-Link RE370K. Type: Network transmitter, Ethernet LAN data rates: 10,100,1000 Mbit/s. Antenna type: External. Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab,..., Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product colour: White, Mounting type: Wall, Certification: UL, FCC, IC. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 16 A