TP-Link logo

TP-Link M7650 cellular network device Cellular network router

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
226745
Info modified on:
02 Feb 2025, 10:39:25
Short summary description TP-Link M7650 cellular network device Cellular network router:

TP-Link M7650, Cellular network router, Black, Grey, Portable, TFT, 3.66 cm (1.44"), 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Long summary description TP-Link M7650 cellular network device Cellular network router:

TP-Link M7650. Device type: Cellular network router, Product colour: Black, Grey, Market positioning: Portable. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), WLAN data transfer rates supported: 867 Mbit/s, Wi-Fi frequency: 5 GHz. Data network: 2G, 3G, 4G, LTE, 2G standards: Edge, GPRS, GSM, 3G standards: DC-HSPA+, HSPA, UMTS. Compatible memory cards: MicroSD (TransFlash). Security algorithms: WPA-PSK, WPA2-PSK

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.