TP-Link logo

TP-Link 4G LTE Mobile Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
567860
Info modified on:
14 Mar 2024, 19:44:15
Bullet Points TP-Link 4G LTE Mobile Wi-Fi:
  • - 4G LTE supported with up to 150 Mbps download and 50 Mbps upload speeds
  • - Supports up to 10 devices simultaneously
  • - All useful information at a glance with screen display
  • - 2000mAh battery for up to 8 hours of working
  • - Equipped with a micro SD card slot for up to 32GB of optional storage
Warranty:
3 year limited warranty
Long product name TP-Link 4G LTE Mobile Wi-Fi:

150 / 50 Mbps, FDD-LTE, DC-HSPA+/HSPA/UMTS, EDGE/GPRS/GSM, 2.4GHz, IEEE 802.11b,g,n

TP-Link 4G LTE Mobile Wi-Fi:

The faster connections,
the more you can do

Supporting the latest generation 4G LTE network, the M7350 can reach up to 150Mbps download speeds, to enjoy HD movies without interruption, download files in seconds, and hold a video chat without dropouts.

Easily Share Wi-Fi with up to 10 devices
Plug and play, just insert a 4G SIM card to create your reliable personal Wi-Fi hotspot on the move. Instantly share 4G/3G connectivity with up to 10 Wi-Fi enabled devices – Tablets, mobile phones, laptops, game consoles and more.

8 Hours of 4G Sharing - Made to Move
With its powerful 2000mAh battery, the M7350 is able to operate for 8 hours at full capacity and 480 hours of standby. For added flexibility, the device can be recharged via a micro USB cable connected to a laptop, portable charger or using its included adapter for endless hours of 4G sharing.

* Service duration may vary due to different user environments.

All useful info at a glance
The intuitive screen display of M7350 makes it easy to stay within your data budget and avoids going over the monthly data cap. The screen also displays other much more information of battery life, signal strength, Wi-Fi status, connected users and more.

Easy Management with the tpMiFi App
With the tpMiFi App, you can easily access and manage the M7350 from your connected iOS/Android devices. The tpMiFi app allows you to establish data limits, control which devices can access your Wi-Fi, send messages, and share media files to/from a removable Micro SD card.

Micro SD Card Wireless Sharing
You can easily share photos, music, videos and more wirelessly across your network from a micro SD card though the micro SD Storage Slot - providing storage of up to 32G*.
* Micro SD card sold separately.
* You can access and share files using tpMiFi App for iOS/Android.

Short summary description TP-Link 4G LTE Mobile Wi-Fi:

TP-Link 4G LTE Mobile Wi-Fi, Cellular wireless network equipment, Black, Portable, 802.11b, 802.11g, Wi-Fi 4 (802.11n), 150 Mbit/s, 2.4 GHz

Long summary description TP-Link 4G LTE Mobile Wi-Fi:

TP-Link 4G LTE Mobile Wi-Fi. Device type: Cellular wireless network equipment, Product colour: Black, Market positioning: Portable. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), WLAN data transfer rates supported: 150 Mbit/s, Wi-Fi frequency: 2.4 GHz. Data network: 2G, 3G, 4G, Edge, GPRS, GSM, HSPA, HSPA+, LTE, UMTS, 2G standards: GPRS, GSM, 3G standards: DC-HSPA+, HSPA, UMTS. Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. Security algorithms: WPA-PSK, WPA2-PSK

Video
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.