TP-Link logo

TP-Link EX220-G2u wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151715
Info modified on:
04 Apr 2023, 10:19:58
Short summary description TP-Link EX220-G2u wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link EX220-G2u, Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description TP-Link EX220-G2u wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link EX220-G2u. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 1201 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA-PSK, WPA2, WPA2-PSK. Management protocols: TR-069(TR-098/TR-181), TR-111, TR-143

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.