TP-Link logo

TP-Link EC220-G5 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162402
Info modified on:
16 Jun 2023, 13:00:19
Short summary description TP-Link EC220-G5 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

TP-Link EC220-G5, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, White, Tabletop router

Long summary description TP-Link EC220-G5 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

TP-Link EC220-G5. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11h, IEEE 802.11n. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Firewall security: DoS, SPI Firewall, IP Address Filter, IP and MAC Address Binding. Product type: Tabletop router, Product colour: White. Certification: CE, RoHS

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.