TP-Link logo

TP-Link Omada AX5400 Ceiling Mount WiFi 6 Access Point

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
272506
Info modified on:
30 Apr 2025, 09:18:54
Short summary description TP-Link Omada AX5400 Ceiling Mount WiFi 6 Access Point:

TP-Link Omada AX5400 Ceiling Mount WiFi 6 Access Point, 2.4 GHz, 5 GHz, 5400 Mbit/s, 2500 Mbit/s

Long summary description TP-Link Omada AX5400 Ceiling Mount WiFi 6 Access Point:

TP-Link Omada AX5400 Ceiling Mount WiFi 6 Access Point. 2.4 GHz, 5 GHz, Maximum data transfer rate: 5400 Mbit/s, Ethernet LAN data rates: 2500 Mbit/s. Power over Ethernet (PoE). Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.