TP-Link logo

TP-Link Omada EAP225-Outdoor 1200 Mbit/s White Power over Ethernet (PoE)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
458105
Info modified on:
30 Apr 2025, 09:18:40
Short summary description TP-Link Omada EAP225-Outdoor 1200 Mbit/s White Power over Ethernet (PoE):

TP-Link Omada EAP225-Outdoor, 2.4 GHz, 5 GHz, 1200 Mbit/s, 802.1x RADIUS, 10,100,1000 Mbit/s

Long summary description TP-Link Omada EAP225-Outdoor 1200 Mbit/s White Power over Ethernet (PoE):

TP-Link Omada EAP225-Outdoor. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1200 Mbit/s. Security algorithms: 802.1x RADIUS. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product colour: White

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.