TP-Link logo

TP-Link AXE5400 Tri-Band Mesh Wi-Fi 6E System

GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160900
Info modified on:
02 Feb 2025, 10:38:49
Short summary description TP-Link AXE5400 Tri-Band Mesh Wi-Fi 6E System:

TP-Link AXE5400 Tri-Band Mesh Wi-Fi 6E System, White, Internal, Mesh system, 670 m², FCC: <30 dBm (2.4 GHz), <30 dBm (5 GHz), <30 dBm (6 GHz), CE: <20 dBm (2.4 GHz), <23 dBm (5 GHz),..., Tri-band (2.4 GHz / 5 GHz / 6 GHz)

Long summary description TP-Link AXE5400 Tri-Band Mesh Wi-Fi 6E System:

TP-Link AXE5400 Tri-Band Mesh Wi-Fi 6E System. Product colour: White, Antenna type: Internal, Product type: Mesh system. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 6 GHz), Top Wi-Fi standard: Wi-Fi 6E (802.11ax), Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 6 (802.11ax), 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 6E.... Processor frequency: 1.7 GHz, Firewall security: SPI Firewall, Parental control features: Bedtime, Custom profiles, Pause the Internet, Time rewards, Content filter, Family time, Time.... AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, AC adapter output voltage: 12 V. Certification: CE, FCC, RoHS

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.