TP-Link logo

TP-Link Deco X90 Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 6 (802.11ax) White 2 Internal

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122502
Info modified on:
11 Mar 2024, 14:57:43
Short summary description TP-Link Deco X90 Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 6 (802.11ax) White 2 Internal:

TP-Link Deco X90, White, Internal, Power, Tri-band (2.4 GHz / 5 GHz / 5 GHz), Wi-Fi 6 (802.11ax), 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)

Long summary description TP-Link Deco X90 Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 6 (802.11ax) White 2 Internal:

TP-Link Deco X90. Product colour: White, Antenna type: Internal, LED indicators: Power. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax). AC adapter output voltage: 12 V, AC adapter output current: 12 A. Width: 130 mm, Depth: 123 mm, Height: 210 mm. Number of products included: 1 pc(s)

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.