TP-Link logo

TP-Link AC1200 Whole Home Mesh Wi-Fi System

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
454049
Info modified on:
20 Jan 2025, 14:07:41
Short summary description TP-Link AC1200 Whole Home Mesh Wi-Fi System:

TP-Link AC1200 Whole Home Mesh Wi-Fi System, White, Internal, Mesh router, Power, Status, Dual-band (2.4 GHz / 5 GHz), Wi-Fi 5 (802.11ac)

Long summary description TP-Link AC1200 Whole Home Mesh Wi-Fi System:

TP-Link AC1200 Whole Home Mesh Wi-Fi System. Product colour: White, Antenna type: Internal, Product type: Mesh router. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1167 Mbit/s. Firewall security: SPI, Mobile operating systems supported: Android 4.4, Android 5.0, Android 5.1, Android 6.0, Android 7.0, Android 7.1, Android 7.1.2,.... AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, AC adapter output voltage: 12 V. Compliance certificates: RoHS, CE, Certification: FCC, IC, NCC, BSMI, IDA, RCM, JPA, JRF, VCCI, KC

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.