TP-Link logo

TP-Link Deco M3W Network transmitter White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97923
Info modified on:
10 Aug 2024, 11:43:37
Short summary description TP-Link Deco M3W Network transmitter White:

TP-Link Deco M3W, Network transmitter, 867 Mbit/s, Internal, 20 - 30 dBmW, IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11k, IEEE 802.11n, IEEE 802.11r,..., 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Long summary description TP-Link Deco M3W Network transmitter White:

TP-Link Deco M3W. Type: Network transmitter, Data transfer rate: 867 Mbit/s. Antenna type: Internal, Transmit power range: 20 - 30 dBmW. Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11k, IEEE 802.11n, IEEE 802.11r,..., Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi data rate (max): 1167 Mbit/s. Product colour: White, Certification: CE, FCC, IC, NCC, BSMI, IDA, RCM, JPA, JRF, VCCI, KC. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 0.3 A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.