TP-Link logo

TP-Link AC1900 High Gain Wireless Dual Band USB WiFi Adapter

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
341780
Info modified on:
08 May 2025, 14:34:20
Short summary description TP-Link AC1900 High Gain Wireless Dual Band USB WiFi Adapter:

TP-Link AC1900 High Gain Wireless Dual Band USB WiFi Adapter, Wireless, USB, WLAN, Wi-Fi 5 (802.11ac), 1300 Mbit/s, Black

Long summary description TP-Link AC1900 High Gain Wireless Dual Band USB WiFi Adapter:

TP-Link AC1900 High Gain Wireless Dual Band USB WiFi Adapter. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 1300 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). USB powered. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.