TP-Link logo

TP-Link Archer C80 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172973
Info modified on:
11 Mar 2024, 14:56:35
Long product name TP-Link Archer C80 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

AC1900, Wi-Fi 5, 2.4 + 5 GHz, 600 + 1300 Mbps, 1.2 GHz CPU, 215 × 117 × 32 mm

TP-Link Archer C80 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Maximum Wi-Fi Performance with Three Streams
With 3×3 MIMO, Archer C80 is capable of transmitting and receiving data on three streams. 3×3 capable computers— like Macs—pair perfectly with C80 to perform at max with much higher efficiency than 2×2 MIMO routers.

Incredible 802.11ac Wave2 Home Wi-Fi
Archer C80 delivers high-performance and affordable home Wi-Fi with total speeds up to 1900 Mbps. Handle simple tasks like sending e-mails or web browsing on the 2.4 GHz band and bandwidth-intensive tasks like online gaming or 4K/8K UHD streaming on the 5 GHz band—all lag-free.

Broader Coverage throughout Your Home
Access your entertainment from every corner of your home with 4 external high-performance antennas. Beamforming technology detects devices and concentrates wireless signal strength towards them, even if they are far away or low-powered.

Connect More Devices Simultaneously
Archer C80 helps your devices achieve optimal performance by making communication more efficient with MU-MIMO technology. Multiple devices are able to send and receive data on the best available band. Enjoy non-stop entertainment on all your devices—lag free.

Increased Efficiency in Wi-Fi Distribution
Smart Connect helps your router automatically switch each device's connection to the best available Wi-Fi band while Airtime Fairness prevents older devices from slowing down your network. With both, everyone can enjoy a smoother, lag-free W-Fi experience.

Full Gigabit Ports
Gigabit Ethernet ports (1 WAN+ 4 LAN) deliver maximum wired speeds. Plug in your PCs, smart TVs, and game consoles for fast and reliable connections.

Personalize Your Home Network
Archer C80 provides a wealth of advanced tools for personalized management.

Parental Controls
Block inappropriate content and set daily limits for how much time your children spend online with Parental Controls.

Guest Network
Guest Network creates a separate Wi-Fi for guests, ensuring your privacy is secure.

Easy Setup at Your Fingertips
Set up Archer C80 in minutes via its intuitive web interface or the powerful Tether app. Tether also lets you manage its network settings from any Android or iOS device.

Short summary description TP-Link Archer C80 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link Archer C80, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description TP-Link Archer C80 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link Archer C80. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Product type: Tabletop router, Product colour: Black, LED indicators: LAN, Power, Status, WLAN, WPS

Video
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.