TP-Link logo

TP-Link AC1900 Wireless MU-MIMO Wi-Fi Router

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
432613
Info modified on:
05 Oct 2023, 10:22:11
Short summary description TP-Link AC1900 Wireless MU-MIMO Wi-Fi Router:

TP-Link AC1900 Wireless MU-MIMO Wi-Fi Router, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description TP-Link AC1900 Wireless MU-MIMO Wi-Fi Router:

TP-Link AC1900 Wireless MU-MIMO Wi-Fi Router. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Product type: Tabletop router, Product colour: Black, LED indicators: LAN, Power, Status, WLAN, WPS

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.