TP-Link logo

TP-Link AC1350 Wireless Dual Band WiFi Router

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15585
Info modified on:
12 Apr 2025, 10:22:13
Short summary description TP-Link AC1350 Wireless Dual Band WiFi Router:

TP-Link AC1350 Wireless Dual Band WiFi Router, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, White, Tabletop router

Long summary description TP-Link AC1350 Wireless Dual Band WiFi Router:

TP-Link AC1350 Wireless Dual Band WiFi Router. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. VoIP protocols: IPv4, IPv6

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.