TP-Link logo

TP-Link AC1200 Wireless MU-MIMO Gigabit WiFi Router

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
436681
Info modified on:
08 Mar 2024, 09:07:54
Short summary description TP-Link AC1200 Wireless MU-MIMO Gigabit WiFi Router:

TP-Link AC1200 Wireless MU-MIMO Gigabit WiFi Router, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description TP-Link AC1200 Wireless MU-MIMO Gigabit WiFi Router:

TP-Link AC1200 Wireless MU-MIMO Gigabit WiFi Router. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Firewall security: DoS, SPI Firewall, IP and MAC Address Binding. Routing protocols: IP, Supported network protocols: IPv4, IPv6

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.