TP-Link logo

TP-Link AC5400 MU-MIMO Tri-Band Gaming Router

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183905
Info modified on:
18 Oct 2022, 15:19:34
Short summary description TP-Link AC5400 MU-MIMO Tri-Band Gaming Router:

TP-Link AC5400 MU-MIMO Tri-Band Gaming Router, Wi-Fi 5 (802.11ac), Tri-band (2.4 GHz / 5 GHz / 5 GHz), Ethernet LAN, Black, Red, Tabletop router

Long summary description TP-Link AC5400 MU-MIMO Tri-Band Gaming Router:

TP-Link AC5400 MU-MIMO Tri-Band Gaming Router. WAN connection type: RJ-45. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 2167 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Supported network protocols: IPv4, IPv6

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.