TP-Link logo

TP-Link Archer C54 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189843
Info modified on:
04 Oct 2022, 16:52:16
Short summary description TP-Link Archer C54 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link Archer C54, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description TP-Link Archer C54 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link Archer C54. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11d, IEEE 802.11g, IEEE 802.11n. Security algorithms: WEP, WPA, WPA2, WPA2-Enterprise. Product type: Tabletop router, Product colour: Black. Antenna design: External

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.