TP-Link logo

TP-Link Archer C4 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172170
Info modified on:
27 Sept 2022, 09:28:33
Short summary description TP-Link Archer C4 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

TP-Link Archer C4, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN

Long summary description TP-Link Archer C4 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

TP-Link Archer C4. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Firewall security: MAC Address Binding. Switching protocols: IPv4, IPv6. Certification: CE, FCC, RoHS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.