location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Touro HTOLMU3LA5001ABB external hard drive 500 GB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Touro Check ‘Touro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTOLMU3LA5001ABB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0S03799
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0705487196085 show
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Touro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Touro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Touro HTOLMU3LA5001ABB external hard drive 500 GB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 2.5" 5400 RPM
  • - Maximum data transfer rate: 5000 Mbit/s
  • - USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Warranty: 2 years
Long product name Touro HTOLMU3LA5001ABB external hard drive 500 GB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black :
The long product name of Touro HTOLMU3LA5001ABB external hard drive 500 GB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB, USB 3.0, 5Gbit/s, Black
More>>>
Short summary description Touro HTOLMU3LA5001ABB external hard drive 500 GB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the Touro HTOLMU3LA5001ABB external hard drive 500 GB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Touro HTOLMU3LA5001ABB, 500 GB, 2.5", 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, Black

Long summary description Touro HTOLMU3LA5001ABB external hard drive 500 GB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of Touro HTOLMU3LA5001ABB external hard drive 500 GB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.

Touro HTOLMU3LA5001ABB. HDD capacity: 500 GB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 5400 RPM. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-02-24 02:01:04
Uk has collected 9 expert reviews for Touro HTOLMU3LA5001ABB external hard drive 500 GB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
apcmag.com
Updated:
2017-02-24 02:01:04
Almost universally, Hitachi drives are priced a rung or two below the competition. We don't know why that is, but there's no question that many Hitachi drives make fo...
80%