Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba TLP-L7 Replacement Lamp projector lamp 150 W UHP

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP-L7 Replacement Lamp
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP-L7
Category
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18718
This statistic is based on the 92371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90276 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90 day warranty
Long product name Toshiba TLP-L7 Replacement Lamp projector lamp 150 W UHP :
The short editorial description of Toshiba TLP-L7 Replacement Lamp projector lamp 150 W UHP

Replacement Lamp for TLP 770U, TLP-771U Projectors
More>>>
Toshiba TLP-L7 Replacement Lamp projector lamp 150 W UHP:
The official marketing text of Toshiba TLP-L7 Replacement Lamp projector lamp 150 W UHP as supplied by the manufacturer

You never know when your service replacement lamp might fail, so it's smart to carry a back-up on business trips or keep a spare one at your presentation facility. This service replacement lamp from Toshiba is a lifesaver if your bulb burns out. This durable service replacement lamp will give you hundreds of hours of excellent, crisp, clear brightness.

This durable service replacement lamp will give you hundreds of hours of excellent, crisp, clear brightness. It is compatible with Toshiba TLP-770U and TLP-771U Projectors.

Short summary description Toshiba TLP-L7 Replacement Lamp projector lamp 150 W UHP:
This short summary of the Toshiba TLP-L7 Replacement Lamp projector lamp 150 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba TLP-L7 Replacement Lamp, UHP, 150 W, 2000 h

Long summary description Toshiba TLP-L7 Replacement Lamp projector lamp 150 W UHP:
This is an auto-generated long summary of Toshiba TLP-L7 Replacement Lamp projector lamp 150 W UHP based on the first three specs of the first five spec groups.

Toshiba TLP-L7 Replacement Lamp. Lamp type: UHP, Bulb power: 150 W, Service life of lamp: 2000 h

Features
Service life of lamp
The length of time (usually measured in hours) which the lamp can be used for.
2000 h
Features
Bulb power *
The power of the lamp, usually measured in watts (W).
150 W
Lamp type
The characteristics of the lamp.
UHP
X