Toshiba logo

Toshiba TDP T420 DLP data projector 4000 ANSI lumens XGA (1024x768)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51207
Info modified on:
07 Mar 2024, 15:34:52
Long product name Toshiba TDP T420 DLP data projector 4000 ANSI lumens XGA (1024x768):

TDPT420 0.7” DMD™ Chip, XGA 1,024 x 768, 4000 ANSI-lumens

Short summary description Toshiba TDP T420 DLP data projector 4000 ANSI lumens XGA (1024x768):

Toshiba TDP T420 DLP, 4000 ANSI lumens, DLP, XGA (1024x768), 2000:1, 16.78 million colours, 15 - 120 kHz

Long summary description Toshiba TDP T420 DLP data projector 4000 ANSI lumens XGA (1024x768):

Toshiba TDP T420 DLP. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual. Noise level: 33 dB. Display diagonal: 1.78 cm (0.7")

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.