location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba t100 data projector 2600 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TDP-T100
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba t100 data projector 2600 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2600 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Focus: Manual
  • - 1 W
Long product name Toshiba t100 data projector 2600 ANSI lumens DLP XGA (1024x768) :
The long product name of Toshiba t100 data projector 2600 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TDP-T100 / 2600 ANSI Lumens / 2000:1 / XGA 1,024 x 768 pixel / 0.55” DMD™ Chip / F = 2.07 - 2.64 / f = 20.5 - 32.8 mm
More>>>
Short summary description Toshiba t100 data projector 2600 ANSI lumens DLP XGA (1024x768):
This short summary of the Toshiba t100 data projector 2600 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba t100, 2600 ANSI lumens, DLP, XGA (1024x768), 2000:1, -30 - 30°, 1.4 cm (0.55")

Long summary description Toshiba t100 data projector 2600 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Toshiba t100 data projector 2600 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Toshiba t100. Projector brightness: 2600 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 20.5 - 32.8 mm. Serial interface type: RS-232. RMS rated power: 1 W

Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 05:31:08
Uk has collected 2 expert reviews for Toshiba t100 data projector 2600 ANSI lumens DLP XGA (1024x768) and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
macnews.com
Updated:
2014-12-24 05:31:08
This review is brought to you courtesy of “Layers” magazine: There are so many that it’s hard to sift through all of the projectors on the market today, and finding the most appropriate one for your specific needs is really key. The US$1...
100%
layersmagazine.com
Updated:
2014-12-24 05:31:08
There are so many that it’s hard to sift through all of the projectors on the market today, and finding the most appropriate one for your specific needs is really key. The Toshiba TDP-T100U is an extremely compact and lightweight DLP projector that...
100%