Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba T95 Portable Projector data projector 2200 ANSI lumens DLP WXGA (1280x768)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T95 Portable Projector
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T95
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9981
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 30 May 2019 08:39:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba T95 Portable Projector data projector 2200 ANSI lumens DLP WXGA (1280x768) :
The short editorial description of Toshiba T95 Portable Projector data projector 2200 ANSI lumens DLP WXGA (1280x768)

T95, Portable XGA, 1024x768, DLP, 2200 Ansi lumen, 2000:1, 2.9Kg
More>>>
Toshiba T95 Portable Projector data projector 2200 ANSI lumens DLP WXGA (1280x768):
The official marketing text of Toshiba T95 Portable Projector data projector 2200 ANSI lumens DLP WXGA (1280x768) as supplied by the manufacturer

-Many functions like pin code, panel lock and user logo capture
-2 RGB-inputs
-1 RGB- and 1 audio-output

Short summary description Toshiba T95 Portable Projector data projector 2200 ANSI lumens DLP WXGA (1280x768):
This short summary of the Toshiba T95 Portable Projector data projector 2200 ANSI lumens DLP WXGA (1280x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba T95 Portable Projector, 2200 ANSI lumens, DLP, WXGA (1280x768), 2000:1, 762 - 7620 mm (30 - 300"), 1.07 - 11.09 m

Long summary description Toshiba T95 Portable Projector data projector 2200 ANSI lumens DLP WXGA (1280x768):
This is an auto-generated long summary of Toshiba T95 Portable Projector data projector 2200 ANSI lumens DLP WXGA (1280x768) based on the first three specs of the first five spec groups.

Toshiba T95 Portable Projector. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x768). Service life of lamp: 2000 h, Bulb power: 210 W. Serial interface type: RS-232. Noise level: 35 dB. RMS rated power: 1 W

Projector
Projector brightness *
2200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x768)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
2000:1
Screen size compatibility *
The different screen sizes which the device can work with.
762 - 7620 mm (30 - 300")
Projection distance *
The maximum length at which an image can be projected.
1.07 - 11.09 m
Number of colours
16.78 million colors
Horizontal scan range
15 - 120 kHz
Vertical scan range
50 - 150 Hz
Keystone correction, vertical
±30°
Matrix size
1.4 cm (0.55")
Lamps
Service life of lamp *
The length of time (usually measured in hours) which the lamp can be used for.
2000 h
Bulb power *
The power of the lamp, usually measured in watts (W).
210 W
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
2
Ports & interfaces
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Serial interface type *
RS-232
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Features
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
35 dB
Multimedia
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
1 W
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
310 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.9 kg
Other features
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3,16:9
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
300 x 218 x 99 mm
Power requirements
AC 100 - 240V, 50 / 60 Hz
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Video in
NTSC/PAL/SECAM
RS-232 ports
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
Customer service details
X