Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba t80 1,600 ANSI Lumens/XGA 1,024 x 768 pixels/2.8 kg data projector 1600 ANSI lumens DLP

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t80 1,600 ANSI Lumens/XGA 1,024 x 768 pixels/2.8 kg
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T80
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created byToshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6548
This statistic is based on the 87775 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85728 free Open Icecat users.
Info modified on: 21 Jan 2020 14:22:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba t80 1,600 ANSI Lumens/XGA 1,024 x 768 pixels/2.8 kg data projector 1600 ANSI lumens DLP :
The short editorial description of Toshiba t80 1,600 ANSI Lumens/XGA 1,024 x 768 pixels/2.8 kg data projector 1600 ANSI lumens DLP

t80 1,600 ANSI Lumens/XGA 1,024 x 768 pixels/2.8 kg
More>>>
Short summary description Toshiba t80 1,600 ANSI Lumens/XGA 1,024 x 768 pixels/2.8 kg data projector 1600 ANSI lumens DLP:
This short summary of the Toshiba t80 1,600 ANSI Lumens/XGA 1,024 x 768 pixels/2.8 kg data projector 1600 ANSI lumens DLP data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba t80 1,600 ANSI Lumens/XGA 1,024 x 768 pixels/2.8 kg, 1600 ANSI lumens, DLP, 1.2 - 10 m, 2000 h, 2.8 kg, 298 x 101 x 275 mm

Long summary description Toshiba t80 1,600 ANSI Lumens/XGA 1,024 x 768 pixels/2.8 kg data projector 1600 ANSI lumens DLP:
This is an auto-generated long summary of Toshiba t80 1,600 ANSI Lumens/XGA 1,024 x 768 pixels/2.8 kg data projector 1600 ANSI lumens DLP based on the first three specs of the first five spec groups.

Toshiba t80 1,600 ANSI Lumens/XGA 1,024 x 768 pixels/2.8 kg. Projector brightness: 1600 ANSI lumens, Projection technology: DLP, Projection distance: 1.2 - 10 m. Service life of light source: 2000 h. Weight: 2.8 kg. Dimensions (WxDxH): 298 x 101 x 275 mm

Projector
Projector brightness *
1600 ANSI lumens
Projection technology *
DLP
Projection distance *
The maximum length at which an image can be projected.
1.2 - 10 m
Light source
Service life of light source *
2000 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.8 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
298 x 101 x 275 mm
Customer service details
X