Toshiba logo

Toshiba PX5035E-1PWR power adapter/inverter Indoor 90 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77704
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 years
Long product name Toshiba PX5035E-1PWR power adapter/inverter Indoor 90 W Black:

Power Bundle 90W/19V - 4.75A - 2-Pin

Short summary description Toshiba PX5035E-1PWR power adapter/inverter Indoor 90 W Black:

Toshiba PX5035E-1PWR, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, 19 V

Long summary description Toshiba PX5035E-1PWR power adapter/inverter Indoor 90 W Black:

Toshiba PX5035E-1PWR. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Connector(s): 2-pin. Product colour: Black. Cables included: AC

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.