PX1358E-1DAC - External USB Keyboard, English
USB keyboard - The specification is applicable for a desktop PC and Microsoft Windows ME, 2000, XP compatible. (Window 98 need driver for hotkey function) The keyboard with 10 hotkeys to control Internet, Email, Volume up, Volume down, Play/Pause, Stop, Mute, Search, Backward and Forward.
Toshiba External USB Keyboard - English, Black, 470 mm, 209.8 mm, 32.6 mm, 490 mm, 224 mm
Toshiba External USB Keyboard - English. Product colour: Black. Width: 470 mm, Depth: 209.8 mm, Height: 32.6 mm. Package width: 490 mm, Package depth: 224 mm, Package height: 36 mm