location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Tecra M9-13A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tecra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tecra M9-13A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTM91E-03000MEN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Tecra M9-13A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black, Silver
  • - Intel® Core™2 Duo T7700 2.4 GHz
  • - 35.8 cm (14.1") HD+ 1400 x 900 pixels LED backlight 14:9
  • - 2 GB DDR2-SDRAM 667 MHz 2 x 1 GB
  • - 160 GB HDD DVD Super Multi DL
  • - NVIDIA® Quadro® NVS 130M 0.125 GB
  • - Ethernet LAN Bluetooth
  • - Lithium-Ion (Li-Ion) 3.20 h 75 W
  • - Windows Vista Business
Warranty: 3-year
Long product name Toshiba Tecra M9-13A :
The long product name of Toshiba Tecra M9-13A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo Processor T7700, 2.4 GHz, 160GB HDD, 2GM DDR2 (667 MHz), NVIDIA Quadro NVS 130M , DVD Super Multi, 14.1", WXGA+ TFT, 1,400 x 900, WiFi + Windows Vista Business Edition
More>>>
Short summary description Toshiba Tecra M9-13A:
This short summary of the Toshiba Tecra M9-13A data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Tecra M9-13A, Intel® Core™2 Duo, 2.4 GHz, 35.8 cm (14.1"), 1400 x 900 pixels, 2 GB, 160 GB

Long summary description Toshiba Tecra M9-13A:
This is an auto-generated long summary of Toshiba Tecra M9-13A based on the first three specs of the first five spec groups.

Toshiba Tecra M9-13A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T7700, Processor frequency: 2.4 GHz. Display diagonal: 35.8 cm (14.1"), HD type: HD+, Display resolution: 1400 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Business. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:53:20
Uk has collected 12 expert reviews for Toshiba Tecra M9-13A and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-06 04:14:47
For getting online on the go, the integrated 3G capability of this laptop is ideal. Its also a comfortable unit to use, but it does lack some modern conveniences.
Good Built-in 3G modem for Testra BigPond accounts, sturdy construction, relatively light, comfortable to use, fast networking...
Bad Lacks an ExpressCard slot, uses parallel ATA instead of Serial ATA The Final Word For getting online on the go, the integrated 3G capability of this laptop is ideal. Its also a comfortable unit to use, but it does lack some modern conveniences.
Bottom line For getting online on the go, the integrated 3G capability of this laptop is ideal. Its also a comfortable unit to use, but it does lack some modern conveniences.
80%
Kickstartnews.com
Updated:
2011-10-04 11:53:19
Nice spill resistant keyboard. Standard three year warranty. Excellent wireless support. Solid build quality. Runs Microsoft Office, Photoshop CS3 and most common business software very smoothly. I was initially a little afraid that the screen on the M...
80%
pcworld.com_techhive.com
Updated:
2011-10-04 11:53:19
Laptop meets EPEAT Gold environmental standards but has average speed and short battery life.
Good Meets strict environmental requirements...
Bad Uncomfortable touchpad and buttons...
Bottom line Laptop meets EPEAT Gold environmental standards but has average speed and short battery life.
70%
notebookcheck.net
Updated:
2011-10-04 11:53:19
Its a hunk. The Toshiba Tecra M9 is a business notebook, which is made for mobile business work. Anyhow, it is a heavyset 14.1” notebook, which has an overall weight of 2.3 kg. That is very much compared to other notebooks of that type. However, its...
Good acceptable keyboard, nonreflecting display, Bluetooth 2.0 integrated, serial port, fast DraftNWLANCard, extensive security features, RecoveryMedien included, very quite when doing office work, low generation of heat...
Bad creaky case, spongy touchpad, long booting time, short of working memory, little hard disk, bad display...
Bottom line The Toshiba Tecra M9 is a solid business notebook for using at home, in the office or in transit. It is powered by Intels modern Santa Rosa Chipset, and offers enough performance for every situation, except when playing 3D games. The user won't recognise...
0%
notebookreview.com
Updated:
2011-10-04 11:53:19
The Toshiba Tecra M9 is a business-grade notebook competing against the Dell D630 and Lenovo T61.
Good Comfortable keyboard and pointing stick, Beer resistant keyboard (?), Clean sound from the headphone jack, Pointing stick doesnt drift, 3year warranty standard...
Bad Super hot exhaust, Flexing palm rest and keyboard, Sparkly screen with poor viewing angles...
Bottom line Starting at such high price point ($1,349 online at base configuration) the Tecra M9 is priced above other business grade notebooks in its class. With its flimsy chassis, lackluster screen, and the fire breathing dragon hidden behind the exhaust vent...
0%
notebookcheck.net
Updated:
2011-10-04 11:53:20
Santa Rosa at work. The Tecra M9, presented in May 2007, utilizes the new Santa Rosa technology and is a mobile computer for businessmen. Being equipped with a 14-inch matt screen, and weighing only a little more than two kilos, it should be ideal for...
Bottom line Besides a slightly modified case, the appearance of the Tecra M9 stayed the same compared to other Tecra notebooks. Even the chosen display is already known from older Toshiba notebooks. The most significant changes concern the hardware, which is based on...
0%
Brand Image Product code Product Stock Price from
Toshiba

Toshiba MS Office Professional Edition 2003 English BIOS Lock
(show image)
PX7002E-EN MS Office Professional Edition 2003 English BIOS Lock 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)