location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Express Port Replikator II Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Express Port Replikator II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3680E-2PRP show
Show alternative article codes used in the online market place
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:48:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Toshiba Express Port Replikator II Black :
The long product name of Toshiba Express Port Replikator II Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6x USB 2.0, RJ45, VGA & DVI-D, Serial, Parallel, Kensington
More>>>
Short summary description Toshiba Express Port Replikator II Black:
This short summary of the Toshiba Express Port Replikator II Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Express Port Replikator II, 10,100,1000 Mbit/s, Black, Portégé M700 Portégé M750 Tecra A10 Tecra A11 Tecra A9 Tecra M10 Tecra M11 Tecra M9 Tecra R10, 15V, 90W, 322 mm, 272 mm

Long summary description Toshiba Express Port Replikator II Black:
This is an auto-generated long summary of Toshiba Express Port Replikator II Black based on the first three specs of the first five spec groups.

Toshiba Express Port Replikator II. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Compatibility: Portégé M700 Portégé M750 Tecra A10 Tecra A11 Tecra A9 Tecra M10 Tecra M11 Tecra M9 Tecra R10. Power supply type: 15V, 90W. Width: 322 mm, Depth: 272 mm, Height (front): 7.9 mm

Country Distributor
United Kingdom 1 distributor(s)