location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Tecra Z50-C-11W Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Grey, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tecra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z50-C-11W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT571E-02300DIT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528233858
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Tecra Z50-C-11W Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Grey, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey, Metallic
  • - Intel® Core™ i7 i7-6500U 2.5 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR3L-SDRAM 1600 MHz 2 x 8 GB
  • - 512 GB SSD
  • - Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1 4G
  • - Lithium-Ion (Li-Ion) 8 h
  • - Windows 7 Professional
More>>>
Short summary description Toshiba Tecra Z50-C-11W Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Grey, Metallic:
This short summary of the Toshiba Tecra Z50-C-11W Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Grey, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Tecra Z50-C-11W, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Toshiba Tecra Z50-C-11W Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Grey, Metallic:
This is an auto-generated long summary of Toshiba Tecra Z50-C-11W Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Grey, Metallic based on the first three specs of the first five spec groups.

Toshiba Tecra Z50-C-11W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Grey, Metallic

Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 19:17:35
Uk has collected 6 expert reviews for Toshiba Tecra Z50-C-11W Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Grey, Metallic and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-18 19:17:35
Conservative in a positive sense. TThe Tecra Z50 keeps up the virtues of classic premium office laptops: An outstanding screen alongside very good input devices, extensive security features and a decent battery life - the system is quite capable of compet...
Good premium screen, good connectivity, extensive security features, useful input devices, low power consumption, low noise and temperature development...
Bad no USB 3.1 or Thunderbolt 3, weak speakers, 12-month warranty only...
Bottom line Toshiba has launched a great success with its Tecra Z50-C10P The laptop has really earned a place in our top list of premium office laptops.The Z50 presents an above-average performance in almost all sub-categories - starting with the superb screen over t...
89%
Laptopmag.com
Updated:
2016-11-18 19:17:35
For those looking for a big 15-inch multimedia notebook to crunch numbers or edit photos and videos, Toshiba's Z50 ($1,599 as tested) might look like a pretty good candidate. It features a decently bright 15.6-inch full-HD display, a speedy Intel Core i7...
Good Colorful display, Runs cool, Three-year warranty...
Bad Underpowered graphics, Too expensive, Bland design, Weak audio...
Bottom line Although it offers a colorful full-HD screen and decent Core i7 performance, the Tecra Z50 gets outclassed by competing business notebooks...
50%