Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Laptop
- - Intel® Core™ Duo T2300 1.66 GHz
- - 43.2 cm (17") 1440 x 900 pixels 16:10
- - 1 GB DDR2-SDRAM
- - 100 GB HDD DVD Super Multi DL
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.0+EDR
- - Windows XP Professional
More>>>
Short summary description Toshiba Satellite Pro P100-150 Intel® Core™ Duo T2300 Laptop 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB HDD Windows XP Professional:
This short summary of the Toshiba Satellite Pro P100-150 Intel® Core™ Duo T2300 Laptop 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB HDD Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Satellite Pro P100-150, Intel® Core™ Duo, 1.66 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 100 GB
Long summary description Toshiba Satellite Pro P100-150 Intel® Core™ Duo T2300 Laptop 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB HDD Windows XP Professional:
This is an auto-generated long summary of Toshiba Satellite Pro P100-150 Intel® Core™ Duo T2300 Laptop 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB HDD Windows XP Professional based on the first three specs of the first five spec groups.
Toshiba Satellite Pro P100-150. Product type: Laptop. Processor family: Intel® Core™ Duo, Processor model: T2300, Processor frequency: 1.66 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows XP Professional. Weight: 3.7 kg