Toshiba logo

Toshiba Satellite L300D-20D AMD Turion 64 X2 Mobile TL-60 Laptop 39.1 cm (15.4") 200 GB HDD Windows Vista Home Basic Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64845
Info modified on:
07 Mar 2024, 15:34:52
Long product name Toshiba Satellite L300D-20D AMD Turion 64 X2 Mobile TL-60 Laptop 39.1 cm (15.4") 200 GB HDD Windows Vista Home Basic Black:

15.4” WXGA, AMD Turion 64 X2 Dual-Core TL-60, 200 GB HDD, DVD Super Multi DL, ATI Radeon X1250, ExpressCard, 802.11b/g, Ethernet, RJ-11, VGA, USB 2.0, 2.49 kg, Windows Vista Home Basic

Short summary description Toshiba Satellite L300D-20D AMD Turion 64 X2 Mobile TL-60 Laptop 39.1 cm (15.4") 200 GB HDD Windows Vista Home Basic Black:

Toshiba Satellite L300D-20D, AMD Turion 64 X2 Mobile, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 200 GB, Windows Vista Home Basic

Long summary description Toshiba Satellite L300D-20D AMD Turion 64 X2 Mobile TL-60 Laptop 39.1 cm (15.4") 200 GB HDD Windows Vista Home Basic Black:

Toshiba Satellite L300D-20D. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Turion 64 X2 Mobile, Processor model: TL-60, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Total storage capacity: 200 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon Xpress X1250. Operating system installed: Windows Vista Home Basic. Product colour: Black. Weight: 2.49 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.