location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L300D-10A AMD Athlon TK-57 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite L300D-10A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSLC0E-007004DU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:13:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L300D-10A AMD Athlon TK-57 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Athlon TK-57 1.9 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz 2 x 1 GB
  • - 160 GB DVD Super Multi DL
  • - Windows Vista Home Premium
More>>>
Short summary description Toshiba Satellite L300D-10A AMD Athlon TK-57 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Windows Vista Home Premium:
This short summary of the Toshiba Satellite L300D-10A AMD Athlon TK-57 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L300D-10A, AMD Athlon, 1.9 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Toshiba Satellite L300D-10A AMD Athlon TK-57 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Windows Vista Home Premium:
This is an auto-generated long summary of Toshiba Satellite L300D-10A AMD Athlon TK-57 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Windows Vista Home Premium based on the first three specs of the first five spec groups.

Toshiba Satellite L300D-10A. Processor family: AMD Athlon, Processor model: TK-57, Processor frequency: 1.9 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Home Premium. Weight: 2.69 kg

Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 15:54:12
Uk has collected 5 expert reviews for Toshiba Satellite L300D-10A AMD Athlon TK-57 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Windows Vista Home Premium and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%