location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L850-162

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite L850-162
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSKDGE-011004EN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2020 09:12:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L850-162
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.2 GHz
  • - 1366 x 768 pixels
  • - 640 GB
  • - 65 W
Warranty: 1 year European Carry-in incl. local Pick-upsandsReturn in the UKsandsIreland. We also offer a large range of services to upgrade your standard warranty, please have a look at our website toshiba.co.uk/services to find the right service for your product.
More>>>
Short summary description Toshiba Satellite L850-162:
This short summary of the Toshiba Satellite L850-162 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L850-162, 2.2 GHz, 1366 x 768 pixels, 640 GB

Long summary description Toshiba Satellite L850-162:
This is an auto-generated long summary of Toshiba Satellite L850-162 based on the first three specs of the first five spec groups.

Toshiba Satellite L850-162. Processor frequency: 2.2 GHz. Display resolution: 1366 x 768 pixels. Total storage capacity: 640 GB

Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 03:12:33
Uk has collected 17 expert reviews for Toshiba Satellite L850-162 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-05-18 03:12:33
Toshiba's Satellite L850 is a 15.6in laptop that's designed primarily for home use. It's the type of laptop you should consider if you want something that can allow you to do a little bit of everything, including play games. The engine room feature...
Good Core i7 CPU, Discrete AMD Radeon graphics, 1TB storage...
Bad Very cramped palm rest, Single-band Wi-Fi, Screen's viewing angles...
Bottom line What you get in the Toshiba Satellite L850 is a 15.6in laptop that can be used for a little bit of everything. It has a good CPU and discrete graphics, and it ships with plenty of internal storage space. However, its keyboard can feel cramped thanks to a...
65%
techadvisor.co.uk
Updated:
2014-05-18 03:12:33
One of the advantages of the dizzying progress of computer technology is that a good deal of power can be bought for very little. The Toshiba Satellite Pro L850-11U might lack the all-round showmanship of Acer’s budget fare, but it’s still a solid lapt...
Bottom line The Toshiba Satellite Pro L850 lacks the pace of some budget notebooks, and the screen and input device are trimmed to the budget price. Triumphs for the Satellite Pro include its large hard drive and usable speakers, while battery life proved quite us...
70%